DSF/PREN ISO 3037

Corrugated fibreboard – Determination of edgewise crush resistance (non-waxed edge method) (ISO/DIS 3037:2022)

inactive
Organization: DS
Status: inactive
Page Count: 16
ICS Code (Cardboard): 85.080.30
scope:

This document specifies a non-waxed edge method for the determination of the edgewise crush resistance of corrugated fibreboard. It is applicable to all corrugated fibreboard grades from K to D, including manufacturers specification grades of the similar dimensions. For E grades it is applicable if no buckling and/or tipping occurs during measurement. Under the defined test piece dimensions, grades finer than E are excluded, since they are not measurable due to buckling and tipping.

Document History

December 16, 2022
Corrugated fibreboard – Determination of edgewise crush resistance (non-waxed edge method) (ISO 3037:2022)
This document specifies a non-waxed edge method for the determination of the edgewise crush resistance of corrugated fibreboard. The force is applied in the direction of the flute axis. This method...
September 2, 2013
Corrugated fibreboard – Determination of edgewise crush resistance (unwaxed edge method)
This International Standard specifies an unwaxed edge method for the determination of the edgewise crush resistance of corrugated fibreboard. It is applicable to all corrugated fibreboard grades.
June 26, 2007
Corrugated fibreboard - Determination of edgewise crush resistance (unwaxed edge method)
This International Standard specifies a method for the determination of edgewise crush resistance of corrugated fibreboard. It is applicable to all corrugated fibreboard grades.
March 28, 1996
Corrugated fibreboard - Determination of edgewise crush resistance (Unwaxed edge method)
This International Standard specifies a method for the determination of the egdewise crush resistance of corrugated fibreboard. It is applicable to all corrugated fibreboard grades.
DSF/PREN ISO 3037
Corrugated fibreboard – Determination of edgewise crush resistance (non-waxed edge method) (ISO/DIS 3037:2022)
This document specifies a non-waxed edge method for the determination of the edgewise crush resistance of corrugated fibreboard. It is applicable to all corrugated fibreboard grades from K to D,...
Corrugated fibreboard - Determination of edgewise crush resistance (unwaxed edge method) (ISO/FDIS 3037:2013)
A description is not available for this item.
Advertisement