DLA - MIL-PRF-85045/37
CABLE, FIBER OPTIC, LOOSE TUBE, TWELVE FIBER, SINGLE SUBUNIT, CABLE CONFIGURATION TYPE 1 (BUFFERED FIBER), APPLICATIONS A AND B (AIRBORNE AND SHIPBOARD), CABLE CLASS SM AND MM, (METRIC)
| Organization: | DLA |
| Publication Date: | 7 January 2022 |
| Status: | active |
| Page Count: | 16 |
scope:
SCOPE.
This cable specification sheet addresses the requirements of a fiber optic cable containing 12 loose fibers within a 2 mm outer diameter. Coverage includes both fiber types and temperature ranges.
Design constraints.
Figure 1 shows the cable construction and provides essential dimensioning detail for a fiber optic cable with a 2 mm outer diameter that contains 12 loose fibers within the loose tube cable. Cable construction consists of an outer jacket (with a 2 mm diameter), strength member (aramid yarn or aramid tape), and loose fibers (12 optical fibers). Following figure 1 are requirements design and construction, material, and performance.
intended Use:
This cable is intended for use between fiber optic switches (backbone cables) and in cable runs to end user equipment (cable drops), jumper cordage, and pigtails terminated in 12 fiber MT ferrules... View More
Document History