CEN - PREN 13863-6
Concrete pavements - Part 6: Test method for the determination of the splitting tensile strength of concrete on cylindrical discs
pending, Most Current
| Organization: | CEN |
| Publication Date: | 1 January 2022 |
| Status: | pending |
| Page Count: | 15 |
| ICS Code (Road construction materials): | 93.080.20 |
scope:
This document specifies a method for the determination of the tensile strength on cylindrical discs of concrete using cylindrical discs as specimens, which can be
- separately manufactured or
- cut from cores of the finished concrete pavement.
Document History
PREN 13863-6
January 1, 2022
Concrete pavements - Part 6: Test method for the determination of the splitting tensile strength of concrete on cylindrical discs
This document specifies a method for the determination of the tensile strength on cylindrical discs of concrete using cylindrical discs as specimens, which can be
— separately manufactured or
— cut...