DNV-CG-0051

Non-destructive testing

active, Most Current
Publication Date: 1 January 2022
Status: active
Page Count: 160
scope:

This class guideline applies to non-destructive testing using the following methods:

- eddy current testing

- magnetic particle testing

- penetrant testing

- radiographic testing, including digital and computed radiography

- ultrasonic testing, including phased array and time-of-flight diffraction

- visual testing.

The requirements for methods, equipment, procedures, reporting, and the qualification and certification of personnel for visual examination and non-destructive testing of castings, forgings, rolled materials and fusion welds are specified.

Acceptance criteria are specified and may be applied where the referring rules or standard do not give detailed acceptance criteria.

Document History

DNV-CG-0051
January 1, 2022
Non-destructive testing
This class guideline applies to non-destructive testing using the following methods: — eddy current testing — magnetic particle testing — penetrant testing — radiographic testing, including...
December 1, 2015
Non-destructive testing
This section defines eddy current testing techniques (ET) for detection of surface breaking and near surface planar defects in: — welds — heat affected zone — parent material. ET can be applied...

References

Advertisement