DIN EN 4845

Aerospace series - Screw, 100° countersunk normal head, Spiral Drive Recess, short thread, in heat resisting steel FE-PA2601 (A286), passivated - Classification: 900 MPa (at ambient temperature)/650 °C; German and English version FprEN 4845:2021

inactive
Organization: DIN
Publication Date: 1 February 2022
Status: inactive
Page Count: 23
ICS Code (Bolts, screws, studs): 49.030.20

Document History

December 1, 2022
Aerospace series - Screw, 100° countersunk normal head, Spiral Drive Recess, short thread, in heat resisting steel FE-PA2601 (A286), passivated - Classification: 900 MPa (at ambient temperature)/650 °C; German and English version EN 4845:2022
A description is not available for this item.
DIN EN 4845
February 1, 2022
Aerospace series - Screw, 100° countersunk normal head, Spiral Drive Recess, short thread, in heat resisting steel FE-PA2601 (A286), passivated - Classification: 900 MPa (at ambient temperature)/650 °C; German and English version FprEN 4845:2021
A description is not available for this item.
Advertisement