DIN EN 301215-4
Fixed Radio Systems - Point-to-Multipoint Antennas - Antennas for multipoint fixed radio systems in the 11 GHz to 60 GHz band - Part 4: 30 GHz to 40,5 GHz (Endorsement of the English version EN 301215-4 V1.1.1 (2003-12) as German standard)
active, Most Current
| Organization: | DIN |
| Publication Date: | 1 June 2004 |
| Status: | active |
| Page Count: | 2 |
| ICS Code (Aerials): | 33.120.40 |
Document History
DIN EN 301215-4
June 1, 2004
Fixed Radio Systems - Point-to-Multipoint Antennas - Antennas for multipoint fixed radio systems in the 11 GHz to 60 GHz band - Part 4: 30 GHz to 40,5 GHz (Endorsement of the English version EN 301215-4 V1.1.1 (2003-12) as German standard)
A description is not available for this item.