AENOR - UNE-EN 3-8
Portable fire extinguishers - Part 8: Requirements for the construction, pressure resistance and mechanical tests for extinguishers with a maximum allowable pressure equal to or lower than 30 bar, which comply with the requirements of EN 3-7
active, Most Current
| Organization: | AENOR |
| Publication Date: | 19 January 2022 |
| Status: | active |
| Page Count: | 39 |
| ICS Code (Fire-fighting): | 13.220.10 |
| ICS Code (Fire protection): | 13.220.20 |
Document History
UNE-EN 3-8
January 19, 2022
Portable fire extinguishers - Part 8: Requirements for the construction, pressure resistance and mechanical tests for extinguishers with a maximum allowable pressure equal to or lower than 30 bar, which comply with the requirements of EN 3-7
A description is not available for this item.
December 19, 2007
Portable fire extinguishers - Part 8: Additional requirements to EN 3-7 for the construction, resistance to pressure and mechanical tests for extinguishers with a maximum allowable pressure equal to or lower than 30 bar
A description is not available for this item.