CSA - CAN/CSA-ISO/IEC 18033-2:06 AMD 1
Information technology — Security techniques — Encryption algorithms — Part 2: Asymmetric ciphers AMENDMENT 1: FACE
| Organization: | CSA |
| Publication Date: | 1 January 2018 |
| Status: | active |
| Page Count: | 19 |
| ICS Code (Information coding): | 35.040 |
scope:
- ECIES-HC; PSEC-HC; ACE-HC: generic hybrid ciphers based on ElGamal encryption;
- ECIES-HC; PSEC-HC; ACE-HC; FACE-HC: generic hybrid ciphers based on ElGamal encryption;
- ECIES-KEM (described in Clause 10.2),
- PSEC-KEM (described in Clause 10.3),
- ACE-KEM (described in Clause 10.4), and
- RSA-KEM (described in Clause 11.5).
- ECIES-KEM (described in 10.2),
- PSEC-KEM (described in 10.3),
- ACE-KEM (described in 10.4),
- FACE-KEM (described in 10.5), and
- RSA-KEM (described in 11.5)
NOTE 1 As a matter of convention, the corresponding generic hybrid ciphers built from these key encapsulation mechanisms via the generic hybrid construction in 8.3 should be called (respectively) ECIES-HC, PSEC-HC, ACE-HC, RSA-HC, and FACE-HC.
- FACE-KEM is described in 10.5.
Document History