CSA - ISO/IEC 14165-222:06
Information technology — Fibre channel — Part 222: Single-byte command sets-2 mapping protocol (FC-SB-2)
| Organization: | CSA |
| Publication Date: | 1 January 2006 |
| Status: | active |
| Page Count: | 196 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
This part of ISO/IEC 14165 describes a communication interface between a channel and I/O control units that utilize the Single-Byte Command Code Sets (SBCCS) as implemented in a wide range of data processing systems. It employs information formats and signalling protocols that provide a uniform means for communicating with various types of I/O control units, facilitating a high bandwidth, high performance and long distance information exchange environment. The signaling protocols and information exchanges are defined at a layer (FC-4) to compatibly utilize the link services and other functions provided by the ANSI Fibre Channel Physical and Signaling Interface (FC-PH) architecture (ANSI X3.230-1994, reference [1]). This FC-4 Upper Level Protocol is referred to as the Fibre Channel-Single-Byte-
Document History