CSA - ISO/IEC 14776-341:02
Information technology — Small Computer System Interface-3 (SCSI-3) — Part 341: Controller Commands (SCC)
| Organization: | CSA |
| Publication Date: | 1 January 2002 |
| Status: | active |
| Page Count: | 160 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
This International Standard defines the command set extensions for SCSI-3 storage array devices; commonly known as RAID devices. This standard is principally intended to be used in conjunction with, not as an alternate to, any of the SCSI-3 command standards and the SCSI-3 Architecture Model Standard (ISO/IEC IS 14776-411). The resulting commands facilitate the control and configuration of SCSI-3 storage arrays and thus provide a common command specification for both system integrators and suppliers of SCSI-3 storage array devices.
The clause(s) of this standard pertaining to the SCSI-3 storage array device class, implemented in conjunction with the applicable clauses within any of the SCSI-3 command standards, shall specify the standard command set available for SCSI-3 storage arrays.
The objectives of the SCSI-3 Controller Commands is to provide the following:
a) Transfer commands unique to SCSI-3 Controller Command devices;
b) Control commands to manage the operation of an SCSI-3 Controller Command device;
c) Optional device mapping and pass-through support.
Document History