DSF/ISO/DIS 18264
Textile slings – Lifting slings for general purpose lifting operations made from fibre ropes – High modulus polyethylene (HMPE)
| Organization: | DS |
| Status: | pending |
| Page Count: | 39 |
| ICS Code (Textiles in general): | 59.080.01 |
| ICS Code (Accessories for lifting equipment): | 53.020.30 |
scope:
ISO 18264:2016 specifies the requirements related to safety, including methods of rating and testing eye-and-eye and endless sling constructions used as single (1) leg, two (2) leg, three (3) leg or four (4) leg lifting configurations (with and without fittings).These sling constructions are made of 8-strand braided ropes (type L), 12-strand braided ropes (type T), covered rope constructions (type C) according to ISO 10325. Alternatively, other laid and braided rope constructions deviating from ISO 10325, but tested according to ISO 2307, may be used. This International Standard is applicable to rope constructions made of High Modulus Polyethylene [HMPE, also referred to as Ultra High Molecular Weight Polyethylene (UHMWPE)] fibre having a minimum reference number of 12 and a maximum reference number of 72, even though there is no direct link between rope reference numbers and the type of lifting operations, either general-purpose or special lifting operations. Parts of the braided load bearing constructions in such slings, or the whole sling, can be enclosed in a protective cover/jacket/sleeve.
Document History