DSF/ISO/DIS 13807

Vitreous and porcelain enamels – Determination of crack formation temperature in the thermal shock testing of enamels for the chemical industry

pending, Most Current
Organization: DS
Status: pending
Page Count: 11
ICS Code (Enamels): 25.220.50
scope:

This International Standard specifies a test method for the determination of the crack formation temperature of enamels for the chemical industry by subjecting enamelled steel specimens to thermal shock using cold water. The value of the crack formation temperature measured according to this test method is not valid for the finished component (see annex A). It is a parameter of vitreous and porcelain enamels for comparing the relative quality of different enamel formulations.

Document History

DSF/ISO/DIS 13807
Vitreous and porcelain enamels – Determination of crack formation temperature in the thermal shock testing of enamels for the chemical industry
This International Standard specifies a test method for the determination of the crack formation temperature of enamels for the chemical industry by subjecting enamelled steel specimens to thermal...
Advertisement