DSF/PREN ISO 19156

Geographic information – Observations, measurements and samples (ISO/DIS 19156:2022)

inactive
Organization: DS
Status: inactive
Page Count: 142
ICS Code (IT applications in science): 35.240.70
scope:

This International Standard defines a conceptual schema for observations, for features involved in the observation process, and for features involved in sampling when making observations. These provide models for the exchange of information describing observation acts and their results, both within and between different scientific and technical communities. Observations commonly involve sampling of an ultimate feature-of-interest. This International Standard defines a common set of sample types according to their spatial, material (for ex-situ observations), or statistical nature. The schema includes relationships between sample features (sub-sampling, derived samples). This International Standard concerns only externally visible interfaces and places no restriction on the underlying implementations other than what is needed to satisfy the interface specifications in the actual situation.

Document History

May 17, 2023
Geographic information – Observations, measurements and samples (ISO 19156:2023)
This document defines a conceptual schema for observations, for features involved in the observation process, and for features involved in sampling when making observations. These provide models for...
August 20, 2013
Geographic information – Observations and measurements
This International Standard defines a conceptual schema for observations, and for features involved in sampling when making observations. These provide models for the exchange of information...
DSF/PREN ISO 19156
Geographic information – Observations, measurements and samples (ISO/DIS 19156:2022)
This International Standard defines a conceptual schema for observations, for features involved in the observation process, and for features involved in sampling when making observations. These...
Geographic information - Observations and measurements (ISO 19156:2011)
This International Standard defines a conceptual schema for observations, and for features involved in sampling when making observations. These provide models for the exchange of information...
Advertisement