DS/EN ISO 22044
Commercial beverage coolers – Classification, requirements and test conditions (ISO 22044:2021)
active, Most Current
| Organization: | DS |
| Publication Date: | 24 January 2022 |
| Status: | active |
| Page Count: | 66 |
| ICS Code (Commercial refrigerating appliances): | 97.130.20 |
scope:
The scope of this European Standard is to define the classification for commercial beverage coolers and to specify their requirements and test methods. This European Standard is applicable to integral refrigeration systems. This European Standard is not applicable to remote and secondary system cabinets.
Document History
DS/EN ISO 22044
January 24, 2022
Commercial beverage coolers – Classification, requirements and test conditions (ISO 22044:2021)
The scope of this European Standard is to define the classification for commercial beverage coolers and to specify their requirements and test methods. This European Standard is applicable to...
Commercial beverage coolers – Classification, requirements and test conditions (ISO/DIS 22044:2020)
The scope of this European Standard is to define the classification for commercial beverage coolers and to specify their requirements and test methods. This European Standard is applicable to...
Commercial beverage coolers – Classification, requirements and test conditions (ISO/FDIS 22044:2021)
The scope of this European Standard is to define the classification for commercial beverage coolers and to specify their requirements and test methods. This European Standard is applicable to...