DSF/PREN ISO 13807

Vitreous and porcelain enamels – Determination of crack formation temperature in the thermal shock testing of enamels for the chemical industry (ISO/DIS 13807:2022)

inactive
Organization: DS
Status: inactive
Page Count: 12
ICS Code (Enamels): 25.220.50
scope:

This International Standard specifies a test method for the determination of the crack formation temperature of enamels for the chemical industry by subjecting enamelled steel specimens to thermal shock using cold water. The value of the crack formation temperature measured according to this test method is not valid for the finished component (see annex A). It is a parameter of vitreous and porcelain enamels for comparing the relative quality of different enamel formulations.

Document History

November 11, 2022
Vitreous and porcelain enamels – Determination of crack formation temperature in the thermal shock testing of enamels for the chemical industry (ISO 13807:2022)
This document specifies a test method for the determination of the crack formation temperature of enamels for the chemical industry by subjecting enamelled steel specimens to thermal shock using cold...
February 10, 2009
Vitreous and porcelain enamels – Determination of crack formation temperature in the thermal shock testing of enamels for the chemical industry
This International Standard specifies a test method for the determination of the crack formation temperature of enamels for the chemical industry by subjecting enamelled steel specimens to thermal...
DSF/PREN ISO 13807
Vitreous and porcelain enamels – Determination of crack formation temperature in the thermal shock testing of enamels for the chemical industry (ISO/DIS 13807:2022)
This International Standard specifies a test method for the determination of the crack formation temperature of enamels for the chemical industry by subjecting enamelled steel specimens to thermal...
Vitreous and porcelain enamels - Determination of crack formation temperature in the thermal shock testing of enamels for the chemical industry (ISO 13807:1999/Cor 1:2000)
This International Standard specifies a test method for the determination of the crack formation temperature of enamels for the chemical industry by subjecting enamelled steel specimens to thermal...
Advertisement