DS/ISO 24613-5

Language resource management – Lexical markup framework (LMF) – Part 5: Lexical base exchange (LBX) serialization

active, Most Current
Organization: DS
Publication Date: 24 January 2022
Status: active
Page Count: 42
ICS Code (Terminology (principles and coordination)): 01.020
scope:

This document describes the serialization of the lexical markup framework (LMF) model defined as an extensible markup language (XML) model derived from the language base exchange (LBX) schema and compliant with the W3C XML schema. This serialization covers the classes, data categories, and mechanisms of ISO 24613-1 (core model), ISO 24613-2 (machine-readable dictionary (MRD) model), and ISO 24613-3 (etymological extension).

Document History

DS/ISO 24613-5
January 24, 2022
Language resource management – Lexical markup framework (LMF) – Part 5: Lexical base exchange (LBX) serialization
This document describes the serialization of the lexical markup framework (LMF) model defined as an extensible markup language (XML) model derived from the language base exchange (LBX) schema and...
Advertisement