AIR FORCE - A-A-59979A

TRUCK, LIFT, FORK, DIESEL-ENGINE-DRIVEN, PNEUMATICTIRED, 30,000-POUND CAPACITY AT 24-INCH LOAD CENTER

active, Most Current
Organization: AIR FORCE
Publication Date: 20 December 2021
Status: active
Page Count: 8
scope:

This commercial item description (CID) covers the general requirements for a diesel engine driven, front-wheel-drive, rear-wheel-steer, pneumatic-tired, 30,000-pound at 24 inch load-center capacity, forklift truck. The forklift is intended for handling cargo in and around warehouses, loading platforms, docks, and on paved or other hard surfaces.

intended Use:

The forklift truck is intended for use in handling 30,000-lb capacity cargo in and around warehouses, loading platforms, docks, and on paved or other hard surfaces.

Document History

A-A-59979A
December 20, 2021
TRUCK, LIFT, FORK, DIESEL-ENGINE-DRIVEN, PNEUMATICTIRED, 30,000-POUND CAPACITY AT 24-INCH LOAD CENTER
This commercial item description (CID) covers the general requirements for a diesel engine driven, front-wheel-drive, rear-wheel-steer, pneumatic-tired, 30,000-pound at 24 inch load-center capacity,...
January 12, 2017
TRUCK, LIFT, FORK, DIESEL-ENGINE-DRIVEN, PNEUMATIC-TIRED, 30,000-POUND CAPACITY AT 24-INCH LOAD CENTER
This commercial item description (CID) covers the general requirements for a dieselengine- driven, front-wheel-drive, rear-wheel-steer, pneumatic-tired, 30,000-pound (lb) capacity, forklift truck....

References

Advertisement