ASD-STAN - PREN 4628

Aerospace series Steel X4CrNiMo16-5-1 (1.4418) — Air melted — Hardened and tempered — Bars — De ≤ 200 mm — 1 150 MPa ≤ Rm ≤ 1 300 MPa

active, Most Current
Organization: ASD-STAN
Publication Date: 1 February 2020
Status: active
Page Count: 8
scope:

This document specifies the requirements relating to:

Steel X4CrNiMo16-5-1 (1.4418)

Air melted

Hardened and tempered

Bars

De ≤ 200 mm

1 150 MPa ≤ Rm ≤ 1 300 MPa

for aerospace applications.

NOTE Other common designations:

- AIR: Z 8 CND 17-04.

- Only the chemical composition according to this document is considered.

Document History

PREN 4628
February 1, 2020
Aerospace series Steel X4CrNiMo16-5-1 (1.4418) — Air melted — Hardened and tempered — Bars — De ≤ 200 mm — 1 150 MPa ≤ Rm ≤ 1 300 MPa
This document specifies the requirements relating to: Steel X4CrNiMo16-5-1 (1.4418) Air melted Hardened and tempered Bars De ≤ 200 mm 1 150 MPa ≤ Rm ≤ 1 300 MPa for aerospace applications....
February 1, 2020
Aerospace series Steel X4CrNiMo16-5-1 (1.4418) — Air melted — Hardened and tempered — Bars — De ≤ 200 mm — 1 150 MPa ≤ Rm ≤ 1 300 MPa
This document specifies the requirements relating to: Steel X4CrNiMo16-5-1 (1.4418) Air melted Hardened and tempered Bars De ≤ 200 mm 1 150 MPa ≤ Rm ≤ 1 300 MPa for aerospace applications....
November 1, 2011
Aerospace series Steel X4CrNiMo16-5-1 (1.4418) Air melted Hardened and tempered Bar De less than or equal to 200 mm 1 150 MPa less than or equal to Rm less than or equal to 1 300 MPa
This standard specifies the requirements relating to: Steel X4CrNiMo16-5-1 (1.4418) Air melted Hardened and tempered Bar De ≤ 200 mm 1 150 MPa ≤ Rm ≤ 1 300 MPa for aerospace applications....
September 1, 2006
Aerospace series Steel FE-PM 3504 (X4CrNiMo16-5-1) Air melted Hardened and tempered Forgings Bar De < or = to 150 mm 1 100 MPa < or = to Rm < or = to 1 300 MPa
A description is not available for this item.

References

Advertisement