ASD-STAN - PREN 4884
Aerospace series Steel X3CrNiMoAl (13-8-2) — Vacuum induction melted and consumable electrode remelted — Solution treated and precipitation treated — Bars for machining — a or D ≤ 200 mm — 1 200 MPa ≤ Rm ≤ 1 350 MPa
active, Most Current
| Organization: | ASD-STAN |
| Publication Date: | 1 February 2020 |
| Status: | active |
| Page Count: | 8 |
scope:
This document specifies the requirements relating to:
Steel X3CrNiMoAl (13-8-2)
Vacuum induction melted and consumable electrode remelted
Solution treated and precipitation treated
Bars for machining
a or D ≤ 200 mm
1 200 MPa ≤ Rm ≤ 1 350 MPa
for aerospace applications.
Material no (WL): 1.4534.
Document History
February 1, 2020
Aerospace series Steel X3CrNiMoAl 13-8-2 — Vacuum induction melted and consumable electrode remelted — Solution treated and precipitation treated — Bars for machining — a or D ≤ 200 mm — 1 200 MPa ≤ Rm ≤ 1 350 MPa
This document specifies the requirements relating to:
Steel X3CrNiMoAl 13-8-2
Vacuum induction melted and consumable electrode remelted
Solution treated and precipitation treated
Bars for...
PREN 4884
February 1, 2020
Aerospace series Steel X3CrNiMoAl (13-8-2) — Vacuum induction melted and consumable electrode remelted — Solution treated and precipitation treated — Bars for machining — a or D ≤ 200 mm — 1 200 MPa ≤ Rm ≤ 1 350 MPa
This document specifies the requirements relating to:
Steel X3CrNiMoAl (13-8-2)
Vacuum induction melted and consumable electrode remelted
Solution treated and precipitation treated
Bars for...