IEC - 60400

Lampholders for tubular fluorescent lamps and starterholders

active, Most Current
Organization: IEC
Publication Date: 1 February 2022
Status: active
Page Count: 390
ICS Code (Lamp caps and holders): 29.140.10
scope:

This document states the technical and dimensional requirements for lampholders for tubular fluorescent lamps and for starterholders, and the methods of test to be used in determining the safety and the fit of the lamps in the lampholders and the starters in the starterholders.

This document covers independent lampholders and lampholders for building-in, used with tubular fluorescent lamps provided with caps as listed in Annex A, and independent starterholders and starterholders for building-in, used with starters in accordance with IEC 60155, intended for use in AC circuits where the working voltage does not exceed 1 000 V r.m.s.

This document also covers lampholders for single-capped tubular fluorescent lamps integrated in an outer shell and dome similar to Edison screw lampholders (e.g. for G23 and G24 capped lamps). Such lampholders are tested in accordance with the following clauses and subclauses of IEC 60238: 9.4; 9.5; 9.6; 10.3; 11.7; 12; 13.2; 13.5; 13.6; 13.7; 14; 16.3; 16.4; 16.5 and 16.9.

This document also covers lampholders which are integral with a luminaire or intended to be built into appliances. It covers the requirements for the lampholder only. For all other requirements, such as protection against electric shock in the area of the terminals, the requirements of the relevant appliance standard are applicable and tested after building into the appropriate equipment, when that equipment is tested according to its own standard. Lampholders for use by luminaire manufacturers only are not for retail sale.

This document also applies, as far as is reasonable, to lampholders and starterholders other than the types explicitly mentioned above and to lamp connectors.

Where the term "holder" is used in this document, both lampholders and starterholders are intended.

Where the term "bi-pin lampholder" is used, lampholders for wedged caps are also intended.

Document History

60400
February 1, 2022
Lampholders for tubular fluorescent lamps and starterholders
This document states the technical and dimensional requirements for lampholders for tubular fluorescent lamps and for starterholders, and the methods of test to be used in determining the safety and...
February 1, 2022
AMENDMENT 2 Lampholders for tubular fluorescent lamps and starterholders
A description is not available for this item.
February 1, 2020
Lampholders for tubular fluorescent lamps and starterholders
This document states the technical and dimensional requirements for lampholders for tubular fluorescent lamps and for starterholders, and the methods of test to be used in determining the safety and...
February 1, 2020
AMENDMENT 1 Lampholders for tubular fluorescent lamps and starterholders
A description is not available for this item.
June 1, 2017
Lampholders for tubular fluorescent lamps and starterholders
This document states the technical and dimensional requirements for lampholders for tubular fluorescent lamps and for starterholders, and the methods of test to be used in determining the safety and...
June 1, 2014
AMENDMENT 2 Lampholders for tubular fluorescent lamps and starterholders
A description is not available for this item.
June 1, 2014
Lampholders for tubular fluorescent lamps and starterholders
This International Standard states the technical and dimensional requirements for lampholders for tubular fluorescent lamps and for starterholders, and the methods of test to be used in determining...
August 1, 2011
Lampholders for tubular fluorescent lamps and starterholders
This International Standard states the technical and dimensional requirements for lampholders for tubular fluorescent lamps and for starterholders, and the methods of test to be used in determining...
April 1, 2011
AMENDMENT 1 Lampholders for tubular fluorescent lamps and starterholders
This International Standard states the technical and dimensional requirements for lampholders for tubular fluorescent lamps and for starterholders, and the methods of test to be used in determining...
July 1, 2008
Lampholders for tubular fluorescent lamps and starterholders
This International Standard states the technical and dimensional requirements for lampholders for tubular fluorescent lamps and for starterholders, and the methods of test to be used in determining...
November 1, 2004
Lampholders for Tubular Fluorescent Lamps and Starterholders
This International Standard states the technical and dimensional requirements for lampholders for tubular fluorescent lamps and for starterholders, and the methods of test to be used in determining...
October 1, 2004
Amendment 2 Lampholders for Tubular Fluorescent Lamps and Starterholders
A description is not available for this item.
July 1, 2002
Lampholders for Tubular Fluorescent Lamps and Starterholders
A description is not available for this item.
May 1, 2002
Amendment 1 Lampholders for Tubular Fluorescent Lamps and Starterholders
A description is not available for this item.
November 1, 1999
Lampholders for Tubular Fluorescent Lamps and Starterholders
A description is not available for this item.
November 1, 1997
Amendment 2 Lampholders for Tubular Fluorescent Lamps and Starterholders
A description is not available for this item.
June 1, 1996
Lampholders for Tubular Fluorescent Lamps and Starterholders
A description is not available for this item.

References

Advertisement