ISO - PAS 24565

Petroleum and natural gas industries — Ceramic lined tubing

active, Most Current
Organization: ISO
Publication Date: 1 January 2022
Status: active
Page Count: 32
ICS Code (Exploratory, drilling and extraction equipment): 75.180.10
scope:

This document specifies requirements for ceramic lined tubing (CLT) used in the petroleum and natural gas industries, including configuration and materials, manufacturing, inspection and testing, marking, packaging, transportation, and storage.

This document is applicable to CLT manufactured by centrifugal self-propagating high-temperature synthesis.

The applicable outside diameter of CLT ranges from 42,16 mm (1,66 inch) to 114,3 mm (4-1/2 inch). The steel grades include H40, J55, and N80 type 1.

NOTE Applicability of this document to other sizes and higher steel grades can be by agreement between the manufacturer and the purchaser.

CLT is suitable for extracting multiphase fluid, hydrocarbon gas, hydrocarbon liquid, and water under corrosive, abrasive, wax deposition, scaling, and high temperature environments.

Document History

PAS 24565
January 1, 2022
Petroleum and natural gas industries — Ceramic lined tubing
This document specifies requirements for ceramic lined tubing (CLT) used in the petroleum and natural gas industries, including configuration and materials, manufacturing, inspection and testing,...

References

Advertisement