ISO - 22402-2
Medium-transfer units for tool interfaces — Part 2: Transfer units for polygonal taper interfaces in accordance with the ISO 26623 series
active, Most Current
| Organization: | ISO |
| Publication Date: | 1 February 2022 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Dividing and tool-workpiece holding devices): | 25.060.20 |
scope:
This document specifies the dimensions of medium-transfer units for wet processing and interfaces machine tool with insert nuts, which are used in polygonal taper in accordance with the ISO 26623 series.
Document History
22402-2
February 1, 2022
Medium-transfer units for tool interfaces — Part 2: Transfer units for polygonal taper interfaces in accordance with the ISO 26623 series
This document specifies the dimensions of medium-transfer units for wet processing and interfaces machine tool with insert nuts, which are used in polygonal taper in accordance with the ISO 26623...