DSF/ISO/IEC DIS 21559-2
Telecommunications and information exchange between systems – Future network protocols and mechanisms – Part 2: Proxy model based quality of service
| Organization: | DS |
| Status: | inactive |
| Page Count: | 50 |
| ICS Code (Network layer): | 35.100.30 |
scope:
This standard describes protocol mechanism aspects of Future Network (FN) Quality of Service (QoS) based on FNProxy model, considering the requirements described on ISO/IEC TR 29181-8. It includes the followings: The protocol mechanism supports both the interaction between two FNProxies of basic FNQoS System and the interaction among multiple FNProxies in Synthetic FNQoS System. - This standard stipulates that the purpose of interaction between FNProxies can be either transmission or content - The protocol mechanism specified in this standard is applicable to ISO/IEC TR 29181 series, ISO/IEC 21558 series and ISO/IEC 21559 series as well as other possible Future Network standards.
Document History