DSF/ISO/IEC DIS 17549-3

Information technology – User interface guidelines on menu navigation – Part 3: Navigation with 1-direction devices

pending, Most Current
Organization: DS
Status: pending
Page Count: 16
ICS Code (IT applications in office work): 35.240.20
scope:

This document provides guidelines on the design of navigation methods for menu item selection with use of 1-direction devices. This document specifies requirements for menu navigation with 1-direction devices in terms of time delay, loops and focus rendering. The guidelines are applicable to any information technology equipment on which the display area is associated with the 1-direction devices.

Document History

DSF/ISO/IEC DIS 17549-3
Information technology – User interface guidelines on menu navigation – Part 3: Navigation with 1-direction devices
This document provides guidelines on the design of navigation methods for menu item selection with use of 1-direction devices. This document specifies requirements for menu navigation with...
Advertisement