DSF/ISO/IEC DIS 18047-63

Information technology – Radio frequency identification device conformance test methods – Part 63: Test methods for air interface communications at 860 MHz to 960 MHz

pending, Most Current
Organization: DS
Status: pending
Page Count: 189
ICS Code (Automatic identification and data capture techniques): 35.040.50
scope:

-This part of ISO/IEC 18047 defines test methods for determining the conformance of radio frequency identification (RFID) devices (tags and interrogators) for item management with the specifications given in ISO/IEC 18000-63, but does not apply to the testing of conformity with regulatory or similar requirements. The test methods require only that the mandatory functions, and any optional functions which are implemented, are verified. This can, in appropriate circumstances, be supplemented by further, application-specific functionality criteria that are not available in the general case. The interrogator and tag conformance parameters in this part of ISO/IEC 18047 are the following: - Type-specific conformance parameters including nominal values and tolerances. - Parameters that directly affect system functionality and inter-operability. The following is not included in this part of ISO/IEC 18047: - Parameters that are already included in regulatory test requirements. Unless otherwise specified, the tests in this part of ISO/IEC 18047 are to be applied exclusively to RFID tags and interrogators defined in ISO/IEC 18000-63.

Document History

DSF/ISO/IEC DIS 18047-63
Information technology – Radio frequency identification device conformance test methods – Part 63: Test methods for air interface communications at 860 MHz to 960 MHz
-This part of ISO/IEC 18047 defines test methods for determining the conformance of radio frequency identification (RFID) devices (tags and interrogators) for item management with the specifications...
Advertisement