DSF/ISO/IEC DIS 19823-11
Information technology – Conformance test methods for security service crypto suites – Part 11: Crypto suite PRESENT-80
| Organization: | DS |
| Status: | inactive |
| Page Count: | 17 |
| ICS Code (IT Security): | 35.030 |
scope:
This document describes methods for determining conformance to the security crypto suite defined in ISO/IEC 29167-11. This document contains conformance tests for all mandatory functions. The conformance parameters are the following: - parameters that apply directly affecting system functionality and inter-operability, - protocol including commands and replies, - nominal values and tolerances. Unless otherwise specified, the tests in this document are intended to be applied exclusively to RFID tags and interrogators defined in the ISO/IEC 18000 series using ISO/IEC 29167-11.
Document History