DSF/PREN ISO 17201-6
Acoustics – Noise from shooting ranges – Part 6: Sound pressure measurements close to the source for determining exposure to sound (ISO 17201-6:2021)
| Organization: | DS |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (Noise with respect to human beings): | 13.140 |
| ICS Code (Noise emitted by machines and equipment): | 17.140.20 |
| ICS Code (Sports facilities): | 97.220.10 |
| ICS Code (Military in general): | 95.020 |
scope:
This document specifies methods for recording the time history of the sound pressure produced either by shooting with calibres of less than 20 mm, or by detonation of explosive charges of less than 50 g TNT equivalent, within the shooting range at locations of interest, regarding the exposure to sound of the shooter, or any other person within the shooting range. The time history of the sound pressure can be the basis for further analyses of this type of sound at the locations of interest.
Document History