DSF/PREN ISO 17139

Fine ceramics (advanced ceramics, advanced technical ceramics) – Thermophysical properties of ceramic composites – Determination of thermal expansion (ISO 17139:2014)

inactive
Organization: DS
Status: inactive
Page Count: 20
ICS Code (Advanced ceramics): 81.060.30
scope:

ISO 17139:2014 describes methods for the determination of linear thermal expansion characteristics of ceramic matrix composite materials up to 2 300 K, and is applicable to 1D, 2D, and nD materials. The method describes general principles of construction, calibration, and operation of the equipment.

Document History

April 11, 2022
Fine ceramics (advanced ceramics, advanced technical ceramics) – Thermophysical properties of ceramic composites – Determination of thermal expansion (ISO 17139:2014)
ISO 17139:2014 describes methods for the determination of linear thermal expansion characteristics of ceramic matrix composite materials up to 2 300 K, and is applicable to 1D, 2D, and nD materials....
DSF/PREN ISO 17139
Fine ceramics (advanced ceramics, advanced technical ceramics) – Thermophysical properties of ceramic composites – Determination of thermal expansion (ISO 17139:2014)
ISO 17139:2014 describes methods for the determination of linear thermal expansion characteristics of ceramic matrix composite materials up to 2 300 K, and is applicable to 1D, 2D, and nD materials....
Advertisement