CSA - C22.2 NO. 61643-21:22

Low voltage surge protective devices — Part 21: Surge protective devices connected to telecommunications and signalling networks — Performance requirements and testing methods

active, Most Current
Organization: CSA
Publication Date: 1 January 2022
Status: active
Page Count: 181
ICS Code (Power transmission and distribution networks): 29.240
ICS Code (Substations. Surge arresters): 29.240.10
scope:

This Standard applies to equipment primarily used in telecommunication networks and intended to be installed or used in non-hazardous locations in accordance with CSA C22.1, Canadian Electrical Code, Part I.

This Standard does not apply to protective devices such as isolating and neutralizing transformers, drainage coils and mutual drainage reactors, and optical isolators; nor does it apply to any other devices that might require special engineering considerations such as the protection of telecommunication services to, or between, electric power stations.

This Standard is not applicable to field adjustable protectors.

Document History

C22.2 NO. 61643-21:22
January 1, 2022
Low voltage surge protective devices — Part 21: Surge protective devices connected to telecommunications and signalling networks — Performance requirements and testing methods
This Standard applies to equipment primarily used in telecommunication networks and intended to be installed or used in non-hazardous locations in accordance with CSA C22.1, Canadian Electrical Code,...

References

Advertisement