DS/ISO 1219-1/AMD 1

Fluid power systems and components – Graphical symbols and circuit diagrams – Part 1: Graphical symbols for conventional use and data-processing applications

active, Most Current
Organization: DS
Publication Date: 11 February 2022
Status: active
Page Count: 10
ICS Code (Graphical symbols for use on mechanical engineering and construction drawings, diagrams, plans, maps and in relevant technical product documentation): 01.080.30
ICS Code (Fluid power systems in general): 23.100.01
scope:

ISO 1219-1:2012 establishes basic elements for symbols. It specifies rules for devising fluid power symbols for use on components and in circuit diagrams. ISO 1219-1:2012 is a collective application standard of the ISO 14617 series. In ISO 1219-1:2012, the symbols are designed in fixed dimensions to be used directly in data processing systems, which might result in different variants.

Document History

DS/ISO 1219-1/AMD 1
February 11, 2022
Fluid power systems and components – Graphical symbols and circuit diagrams – Part 1: Graphical symbols for conventional use and data-processing applications
ISO 1219-1:2012 establishes basic elements for symbols. It specifies rules for devising fluid power symbols for use on components and in circuit diagrams. ISO 1219-1:2012 is a collective application...
June 28, 2012
Fluid power systems and components - Graphical symbols and circuit diagrams - Part 1: Graphical symbols for conventional use and data-processing applications
ISO 1219-1:2012 establishes basic elements for symbols. It specifies rules for devising fluid power symbols for use on components and in circuit diagrams. ISO 1219-1:2012 is a collective application...
November 15, 2006
Fluid power systems and components - Graphic symbols and circuit diagrams - Part 1: Graphic symbols for conventional use and data-processing applications
This part of ISO 1219 establishes basic elements for symbols. It lays down rules for devising fluid power symbols for use on components and in circuit diagrams. This part of ISO 1219 is a collective...
Fluid power systems and components - Graphical symbols and circuit diagrams - Part 1: Graphical symbols for conventional use and data-processing applications
This part of ISO 1219 establishes basic elements for symbols. It specifies rules for devising fluid power symbols for use on components and in circuit diagrams. This part of ISO 1219 is a collective...
Advertisement