DSF/PREN IEC 62841-2-23

Electric motor-operated hand-held tools, transportable tools and lawn and garden machinery – Safety – Part 2-23: Particular requirements for hand-held die grinders and small rotary tools

pending, Most Current
Organization: DS
Status: pending
Page Count: 26
scope:

IEC 62841-1:2014, Clause 1 is applicable, except as follows: Addition: This document applies to hand-held die grinders and small rotary tools for mounted accessories not exceeding 55 mm in diameter and mounted sanding accessories not exceeding 80 mm in diameter such as - threaded cones or plugs that are threaded on a mandrel with an unrelieved shoulder flange, - mandrel mounted wheels, and - rotary files with a rated speed not exceeding a peripheral speed of the accessory of 80 m/s at rated capacity. This document does not apply to straight and vertical grinders utilizing flanges for driving an abrasive accessory. NOTE 101 Straight and vertical grinders are covered by IEC 62841-2-3.

Document History

DSF/PREN IEC 62841-2-23
Electric motor-operated hand-held tools, transportable tools and lawn and garden machinery – Safety – Part 2-23: Particular requirements for hand-held die grinders and small rotary tools
IEC 62841-1:2014, Clause 1 is applicable, except as follows: Addition: This document applies to hand-held die grinders and small rotary tools for mounted accessories not exceeding 55 mm in diameter...
Electric motor-operated hand-held tools, transportable tools and lawn and garden machinery – Safety – Part 2-23: Particular requirements for hand-held die grinders and small rotary tools
Add the following to the existing Clause 1: “This document covers all significant hazards, hazardous situations or hazardous events relevant for machines covered by this document. NOTE – Z101...
Advertisement