DSF/PREN IEC 62680-1-3

Universal serial bus interfaces for data and power – Part 1-3: Common components – USB Type-C® Cable and Connector Specification

inactive
Organization: DS
Status: inactive
Page Count: 414
ICS Code (RF connectors): 33.120.30
ICS Code (Interface and interconnection equipment): 35.200
ICS Code (Wires and symmetrical cables): 33.120.20
scope:

This specification is intended as a supplement to the existing USB 2.0, USB 3.2, USB4™ and USB Power Delivery specifications. It addresses only the elements required to implement and support the USB Type-C receptacles, plugs and cables. Normative information is provided to allow interoperability of components designed to this specification. Informative information, when provided, may illustrate possible design implementations.

Document History

October 26, 2022
Universal serial bus interfaces for data and power – Part 1-3: Common components – USB Type-C® cable and connector specification
IEC 62680-1-3:2022 defines the USB Type-C® receptacles, plug and cables. The USB Type-C Cable and Connector Specification is guided by the following principles: - Enable new and exciting host and...
March 29, 2021
Universal serial bus interfaces for data and power – Part 1-3: Common components – USB Type-C® Cable and Connector Specification
IEC 62680-1-3:2021 defines the USB Type-C™ receptacles, plug and cables. The USB Type-C Cable and Connector Specification defines a new receptacle, plug, cable and detection mechanisms that are...
August 21, 2018
Universal serial bus interfaces for data and power – Part 1-3: Common components – USB Type-CTM Cable and Connector Specification
IEC 62680-1-3:2018(E) defines the USB Type-C™ receptacles, plug and cables. The USB Type-C Cable and Connector Specification defines a new receptacle, plug, cable and detection mechanisms that are...
DSF/PREN IEC 62680-1-3
Universal serial bus interfaces for data and power – Part 1-3: Common components – USB Type-C® Cable and Connector Specification
This specification is intended as a supplement to the existing USB 2.0, USB 3.2, USB4™ and USB Power Delivery specifications. It addresses only the elements required to implement and support the USB...
Advertisement