DSF/PREN IEC 62841-3-8

Electric motor-operated hand-held tools, transportable tools and lawn and garden machinery – Safety – Part 3-8: Particular requirements for transportable single spindle vertical moulders

pending, Most Current
Organization: DS
Status: pending
Page Count: 41
scope:

IEC 62841-1:2014, Clause 1 is applicable, except as follows: Addition: This document applies to transportable single spindle vertical moulders, with a maximum cutter block diameter of 200 mm, designed to cut wood and analogue materials also covered with plastic laminate or edgings by hand-feed operation. NOTE - 101 In Europe (EN IEC 62841-3-8), the following additional NOTE applies: NOTE - Z101 Single spindle vertical moulders other than transportable are covered by EN 848-1:2013.

Document History

DSF/PREN IEC 62841-3-8
Electric motor-operated hand-held tools, transportable tools and lawn and garden machinery – Safety – Part 3-8: Particular requirements for transportable single spindle vertical moulders
IEC 62841-1:2014, Clause 1 is applicable, except as follows: Addition: This document applies to transportable single spindle vertical moulders, with a maximum cutter block diameter of 200 mm,...
Electric motor-operated hand-held tools, transportable tools and lawn and garden machinery – Safety – Part 3-8: Particular requirements for transportable single spindle vertical moulders
Add the following to the existing Clause 1: “ NOTE – Z101 Single spindle vertical moulders other than transportable are covered by EN 848-1:2013. This document covers all significant hazards,...
Advertisement