DSF/PREN IEC 62841-2-22

Electric motor-operated hand-held tools, transportable tools and lawn and garden machinery – Safety – Part 2-22: Particular requirements for hand-held cut-off machines

pending
Organization: DS
Status: pending
Page Count: 39
scope:

IEC 62841-1:2014, Clause 1 is applicable, except as follows: Addition: This document applies to hand-held cut-off machines fitted with - one bonded reinforced wheel of Type 41 or Type 42; or - one or more diamond cut-off wheels with the peripheral gaps, if any, not exceeding 10 mm and with - a rated speed not exceeding a peripheral speed of the wheel of 100 m/s at rated capacity; and - a rated wheel capacity range of 55 mm to 410 mm. These machines are intended to cut materials such as metals, concrete, masonry, glass and tile. This document does not apply to: - grinders, disc-type polishers or disc-type sanders, even if they can be converted to a cut- off machine, which are covered by IEC 62841-2-3; or - circular saws which are covered by IEC 62841-2-5.

Document History

Electric motor-operated hand-held tools, transportable tools and lawn and garden machinery – Safety – Part 2-22: Particular requirements for hand-held cut-off machines
“This document covers all significant hazards, hazardous situations or hazardous events relevant for machines covered by this document. NOTE – Z101 Essential requirements not mentioned in Table ZZ.1...
DSF/PREN IEC 62841-2-22
Electric motor-operated hand-held tools, transportable tools and lawn and garden machinery – Safety – Part 2-22: Particular requirements for hand-held cut-off machines
IEC 62841-1:2014, Clause 1 is applicable, except as follows: Addition: This document applies to hand-held cut-off machines fitted with – one bonded reinforced wheel of Type 41 or Type 42; or – one or...
Advertisement