DS/EN IEC 63203-406-1

Wearable electronic devices and technologies – Part 406-1: Test method for measuring surface temperature of wrist-worn wearable electronic devices while in contact with human skin

active, Most Current
Organization: DS
Publication Date: 7 February 2022
Status: active
Page Count: 24
ICS Code (Electronic components in general): 31.020
scope:

This part of IEC 63203 defines the terms, definitions, symbols, configurations, and test methods to be used to specify the standard measurement conditions and methods for determining the contact-surface temperature of wrist-worn wearable electronic devices intended to be worn directly on a human wrist and that can be worn continuously during use. The conditions of the test do not consider perfusion and results are therefore considered conservatively. The temperature increase is induced by the thermal energy of wearable electronic devices during operation. This document gives the general procedure for the test method applicable to various wrist-worn wearable electronic devices for use by ordinary persons which in the context of this document is a healthy human adult.

Document History

DS/EN IEC 63203-406-1
February 7, 2022
Wearable electronic devices and technologies – Part 406-1: Test method for measuring surface temperature of wrist-worn wearable electronic devices while in contact with human skin
This part of IEC 63203 defines the terms, definitions, symbols, configurations, and test methods to be used to specify the standard measurement conditions and methods for determining the...
Wearable electronic devices and technologies – Part 406-1: Test method for measuring surface temperature of wrist worn wearable electronic devices while in contact with human skin
This part of IEC 63203 defines the terms, definitions, symbols, configurations, and test methods to be used to specify the standard measurement conditions and methods for determining the contact...
Advertisement