DSF/PREN IEC 63299

Classification of magnetic powder cores

inactive
Organization: DS
Status: inactive
Page Count: 13
ICS Code (Magnetic materials): 29.030
ICS Code (Magnetic components): 29.100.10
scope:

This International Standard specifies classification rules for metallic magnetic powder cores used in inductive components fulfilling the requirements of the electronics industries. This standard addresses the following purposes for magnetic powder cores suppliers and users: - cross-reference between core materials from multiple suppliers; - assistance to users in understanding the published technical data in catalogues when comparing multiple suppliers; - guidance to users in selecting the most applicable core for each application; - establishing uniform benchmarks for suppliers for performance in new development of core material. The numerical values given in this standard are typical values of parameters of the related material. Direct translation from the material specification into the core specification is not always easy or possible. Every detailed material and core specification should be agreed upon between the user and the supplier.

Document History

November 11, 2022
Classification of magnetic powder cores
IEC 63299:2022 specifies classification rules for metallic magnetic powder cores used in inductive components fulfilling the requirements of the electronics industries. This document addresses the...
DSF/PREN IEC 63299
Classification of magnetic powder cores
This International Standard specifies classification rules for metallic magnetic powder cores used in inductive components fulfilling the requirements of the electronics industries. This standard...
Advertisement