NEN-EN-ISO 3821
Gas welding equipment - Rubber hoses for welding, cutting and allied processes
| Organization: | NEN |
| Publication Date: | 1 October 2019 |
| Status: | inactive |
| Page Count: | 32 |
| ICS Code (Welding equipment): | 25.160.30 |
| ICS Code (Hoses): | 83.140.40 |
scope:
This document specifies requirements for rubber hoses (including twin hoses) for welding, cutting and allied processes.
This document specifies requirements for rubber hoses for normal duty of 2 MPa (20 bar) and light duty [limited to hoses for maximum working pressure of 1 MPa (10 bar) and with bore up to and including 6,3 mm].
This document applies to hoses operated at temperatures −20 °C to +60 °C and used in:
- gas welding and cutting;
- arc welding under the protection of an inert or active gas;
- processes allied to welding and cutting, in particular, heating, brazing, and metallization.
This document does not specify requirements for hose assemblies; these are detailed in ISO 8207.
This document applies neither to thermoplastics hoses nor to hoses used for high pressure [>0,15 MPa (>1,5 bar)] acetylene.
Document History