CEI - EN 61121

Tumble dryers for household use - Methods for measuring the performance

active
Organization: CEI
Publication Date: 1 June 2015
Status: active
Page Count: 184
ICS Code (Laundry appliances): 97.060
scope:

This International Standard is applicable to household electric tumble dryers of the automatic and non-automatic type, with or without a cold water supply and incorporating a heating device. This excludes tumble dryers which use gas or other fuels as a heating source.

The object is to state and define the principal performance characteristics of household electric tumble dryers of interest to users and to describe standard methods for measuring these characteristics.

NOTE This International Standard applies also to tumble dryers for communal use in blocks of flats or in launderettes. It does not apply to tumble dryers for commercial laundries.

NOTE Z1 The methods of measuring the performance of tumble dryers which use gas as a heating source are covered by EN 1458-2.

Document History

February 1, 2020
Tumble dryers for household use - Methods for measuring the performance
A description is not available for this item.
EN 61121
June 1, 2015
Tumble dryers for household use - Methods for measuring the performance
This International Standard is applicable to household electric tumble dryers of the automatic and non-automatic type, with or without a cold water supply and incorporating a heating device. This...

References

Advertisement