ISO - 17194
Structural adhesives — Standard database of properties
active, Most Current
| Organization: | ISO |
| Publication Date: | 1 February 2022 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Adhesives): | 83.180 |
scope:
This document specifies a set of basic properties commonly required for the selection and use of structural adhesives in different applications. ISO standard test methods and test conditions are also reviewed for the measurement of these data to facilitate traceability of recorded values (see Introduction).
Document History
17194
February 1, 2022
Structural adhesives — Standard database of properties
This document specifies a set of basic properties commonly required for the selection and use of structural adhesives in different applications. ISO standard test methods and test conditions are also...
March 15, 2007
Structural adhesives — A standard database of properties
A description is not available for this item.