ISO - TS 21985
Light gauge metal containers — Non-refillable LPG cartridges — General requirements
| Organization: | ISO |
| Publication Date: | 1 February 2022 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Cans. Tins. Tubes): | 55.120 |
scope:
This document specifies minimum requirements for the construction, design, material, performance, test methods and marking at manufacture of non-refillable liquefied petroleum gas (LPG) cartridges.
This document is applicable to non-refillable LPG cartridges which:
a) predominantly comprise butane fuel gas (iso/normal);
b) have a total nominal capacity of up to 250 g net;
c) are intended to deliver gas in the vapour state when either positioned upright or in a horizontal orientation;
d) are used with certain types of gas appliances, e.g. portable gas cookers;
e) are classified as UN 2037, RECEPTACLES, SMALL, CONTAINING GAS (GAS CARTRIDGES) without a release device, non-refillable for the transport of dangerous goods.
Document History