ISO - 22480-1

Railway applications — Concrete sleepers and bearers for track — Part 1: General requirements

active, Most Current
Organization: ISO
Publication Date: 1 January 2022
Status: active
Page Count: 46
ICS Code (Rails and railway components): 45.080
scope:

This document defines technical criteria and control procedures which need to be satisfied by the constituent materials and the finished concrete sleepers and bearers, i.e. precast concrete sleepers, twin-block reinforced sleepers, bearers for switches and crossings, and special elements for railway tracks.

This document defines mechanical tests which provide assurance of the capability of sleepers or bearers to resist repetitive loading and provide sufficient durability. In addition, it places controls on manufacturing processes and tests to ensure that the concrete will not suffer degradation in service through chemical reaction and frost damage.

Document History

22480-1
January 1, 2022
Railway applications — Concrete sleepers and bearers for track — Part 1: General requirements
This document defines technical criteria and control procedures which need to be satisfied by the constituent materials and the finished concrete sleepers and bearers, i.e. precast concrete sleepers,...

References

Advertisement