ISO - 6798-3

Reciprocating internal combustion engines — Measurement of sound power level using sound pressure — Part 3: Survey method for use in situ

active, Most Current
Organization: ISO
Publication Date: 1 February 2022
Status: active
Page Count: 24
ICS Code (Internal combustion engines): 27.020
ICS Code (Noise emitted by machines and equipment): 17.140.20
scope:

This document specifies the measurement method of sound power level for reciprocating internal combustion engines, which is a survey method for use in situ.

This document applies to all reciprocating internal combustion engines falling within the field of application of ISO 3046-1 and other internal combustion engines where no suitable International Standard exists.

NOTE In this document, reciprocating internal combustion engines are referred to as engines unless otherwise explained.

Document History

6798-3
February 1, 2022
Reciprocating internal combustion engines — Measurement of sound power level using sound pressure — Part 3: Survey method for use in situ
This document specifies the measurement method of sound power level for reciprocating internal combustion engines, which is a survey method for use in situ. This document applies to all...

References

Advertisement