ISO - 7203-4
Fire extinguishing media — Foam concentrates — Part 4: Specification for Class A foam concentrates for application on Class A fires
| Organization: | ISO |
| Publication Date: | 1 January 2022 |
| Status: | active |
| Page Count: | 36 |
| ICS Code (Fire-fighting): | 13.220.10 |
scope:
This document specifies the essential properties and performance of liquid foam concentrates used to make foams for the extinguishment and inhibition of reignition of fires of Class A fuels. Minimum performance on certain test fires is specified.
NOTE 1 Class A fires are fires involving solid materials, usually of an organic nature, in which combustion normally takes place with the formation of glowing embers (see 3.16).
NOTE 2 Class A fuels can include materials such as vegetation, wood, cloth, paper, rubber and some plastics (see 3.17).
Document History