IEC - 60034-1 (REDLINE + STANDARD)

Rotating electrical machines – Part 1: Rating and performance

active, Most Current
Organization: IEC
Publication Date: 1 February 2022
Status: active
Page Count: 250
ICS Code (Rotating machinery in general): 29.160.01
scope:

This part of IEC 60034 is applicable to all rotating electrical machines, except rotating electrical machines for rail and road vehicles, which are covered by the IEC 60349 series of standards.

Machines within the scope of this document may also be subject to superseding, modifying or additional requirements in other standards, for example, IEC 60079 and IEC 60092.

NOTE If particular clauses of this document are modified to meet special applications, for example machines subject to radioactivity or machines for aerospace, all other clauses apply insofar as they are compatible.

Document History

60034-1 (REDLINE + STANDARD)
February 1, 2022
Rotating electrical machines – Part 1: Rating and performance
This part of IEC 60034 is applicable to all rotating electrical machines, except rotating electrical machines for rail and road vehicles, which are covered by the IEC 60349 series of standards....
May 1, 2017
Rotating electrical machines – Part 1: Rating and performance
This part of IEC 60034 is applicable to all rotating electrical machines except those covered by other IEC standards, for example, IEC 60349. Machines within the scope of this document may also be...

References

Advertisement