DLA - A-A-55518/2E VALID NOTICE 1

Fuseholder, Block, 20 or 30 Amperes (A), 250 Volts (V) AC, 1 Through 12 Pole, Accommodates 3AG or 3AB Type Fuse Cartridges

active, Most Current
Organization: DLA
Publication Date: 15 February 2022
Status: active
Page Count: 1

Document History

A-A-55518/2E VALID NOTICE 1
February 15, 2022
Fuseholder, Block, 20 or 30 Amperes (A), 250 Volts (V) AC, 1 Through 12 Pole, Accommodates 3AG or 3AB Type Fuse Cartridges
A description is not available for this item.
May 15, 2017
FUSEHOLDER, BLOCK, 20 OR 30 AMPERES (A), 250 VOLTS (V) AC, 1 THROUGH 12 POLE, ACCOMMODATES 3AG OR 3AB TYPE FUSE CARTRIDGES
A description is not available for this item.
November 29, 2012
FUSEHOLDER, BLOCK, 20 OR 30 AMPERES (A), 250 VOLTS (V) AC, 1 THROUGH 12 POLE, ACCOMMODATES 3AG OR 3AB TYPE FUSE CARTRIDGES
A description is not available for this item.
February 1, 2008
FUSEHOLDER, BLOCK, 20 OR 30 AMPERES (A), 250 VOLTS (V) AC, 1 THROUGH 12 POLE, ACCOMMODATES 3AG OR 3AB TYPE FUSE CARTRIDGES
A description is not available for this item.
June 22, 2006
FUSEHOLDER, BLOCK, 20 OR 30 AMPERES (A), 250 VOLTS (V) AC, 1 THROUGH 12 POLE, ACCOMODATES 3AG OR 3AB TYPE FUSE CARTRIDGES
A description is not available for this item.
March 14, 2001
FUSEHOLDER, BLOCK, 20 OR 30 AMPERES (A), 250 VOLTS (V) AC, 1 THROUGH 12 POLE, ACCOMODATES 3AG OR 3AB TYPE FUSE CARTRIDGES
The General Services Administration has authorized the use of this commercial item description (CID) for all federal agencies. The complete requirements for procuring the fuseholders described...
March 1, 1996
FUSEHOLDER, BLOCK, 20 OR 30 AMPERES (A), 250 VOLTS (V) AC, 1 THROUGH 12 POLE, ACCOMODATES 3AG OR 3AB TYPE FUSE CARTRIDGES
This CID covers the general requirements for fuseholder blocks with 1 through 12 poles which accommodates 3AG or 3AB fuse cartridges. Fuseholder blocks covered by this CID are intended for...
Advertisement