CEI - EN 61800-5-1

Adjustable speed electrical power drive systems Part 5-1: Safety requirements - Electrical, thermal and energy

active
Organization: CEI
Publication Date: 1 April 2009
Status: active
Page Count: 232
ICS Code (Switchgear and controlgear): 29.130
scope:

This part of IEC 61800 specifies requirements for adjustable speed power drive systems, or their elements, with respect to electrical, thermal and energy safety considerations. It does not cover the driven equipment except for interface requirements. It applies to adjustable speed electric drive systems which include the power conversion, drive control, and motor or motors. Excluded are traction and electric vehicle drives. It applies to d.c. drive systems connected to line voltages up to 1 kV a.c., 50 Hz or 60 Hz and a.c. drive systems with converter input voltages up to 35 kV, 50 Hz or 60 Hz and output voltages up to 35 kV.

Other parts of IEC 61800 cover rating specifications, EMC, functional safety, etc.

The scope of this part of IEC 61800 does not include devices used as component parts of a PDS if they comply with the safety requirements of a relevant product standard for the same environment. For example, motors used in PDS shall comply with the relevant parts of IEC 60034.

Unless specifically stated, the requirements of this International Standard apply to all parts of the PDS, including the CDM/BDM (see Figure 1).

NOTE In some cases, safety requirements of the PDS (for example, protection against direct contact) can necessitate the use of special components and/or additional measures.

Document History

October 1, 2021
Adjustable speed electrical power drive systems Part 5-1: Safety requirements - Electrical, thermal and energy
A description is not available for this item.
October 1, 2017
Adjustable speed electrical power drive systems Part 5-1: Safety requirements - Electrical, thermal and energy
FOREWORD This amendment has been prepared by subcommittee SC 22G: Adjustable speed electric drive systems incorporating semiconductor power converters, of IEC technical committee 22: Power...
EN 61800-5-1
April 1, 2009
Adjustable speed electrical power drive systems Part 5-1: Safety requirements - Electrical, thermal and energy
This part of IEC 61800 specifies requirements for adjustable speed power drive systems, or their elements, with respect to electrical, thermal and energy safety considerations. It does not cover the...

References

Advertisement