NEN-EN 14175-3
Fume cupboards - Part 3: Type test methods
| Organization: | NEN |
| Publication Date: | 1 May 2019 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Chemical laboratories. Laboratory equipment): | 71.040.10 |
scope:
This document specifies type test methods for the assessment of safety and performance of fume cupboards connected to an exhaust air system. Relevant requirements are specified in EN 14175-2.
For terms and their definitions, EN 14175-1 applies. For safety and performance requirements of fume cupboards, EN 14175-2 applies. For on-site test methods of fume cupboards, EN 14175-4 applies. For the type testing and on-site testing of variable air volume (VAV) fume cupboards, EN 14175-6 applies in addition to this standard. For fume cupboards for high heat and acidic load, EN 14175-7 applies.
For the testing of recirculation filtration fume cupboards, EN 17242:-1 applies.
For the testing of microbiological safety cabinets, EN 12469 applies.
1 Under preparation. Stage at the time of publication: prEN 17242:2018.
Document History