CEI - IEC 60189-2
Low-frequency cables and wires with PVC insulation and PVC sheath Part 2: Cables in pairs, triples, quads and quintuples for inside installations
| Organization: | CEI |
| Publication Date: | 1 January 2022 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Wires): | 29.060.10 |
| ICS Code (Cables): | 29.060.20 |
scope:
This part of IEC 60189 is applicable to cables for inside installations, intended for the interconnection of the following:
- transmission equipment;
- telecommunications equipment;
- equipment for data processing.
NOTE It is the responsibility of the manufacturer to establish quality assurance by quality control procedures which will ensure that the product will meet the requirements of this standard. It is not intended that a complete testing programme must be carried out on every length of conductor and cable. When the purchaser wishes to specify acceptance tests or other quality procedures, it is essential that agreement be reached between the purchaser and the manufacturer by the time of ordering.
Document History