DSF/PREN ISO/ASTM 52926-3

Additive Manufacturing of metals – Qualification principles – Part 3: Qualification of operators for PBF-EB (ISO/ASTM DIS 52926‑3:2022)

inactive
Organization: DS
Status: inactive
Page Count: 15
ICS Code (Management of human resources): 03.100.30
ICS Code (Additive manufacturing): 25.030
scope:

This ISO specifies personnel qualification requirements for manufacturing centres in which additive manufacturing processes are used. This ISO defines general criteria for the qualification of machine operators, the activities and procedures regardless the process used in the part production.

Document History

November 30, 2023
Additive manufacturing of metals – Qualification principles – Part 3: Qualification of operators for PBF-EB (ISO/ASTM 52926-3:2023)
This document identifies the capabilities and responsibilities required for the qualification of the AM operators on the field of the additive manufacturing technologies dealing with metallic parts...
DSF/PREN ISO/ASTM 52926-3
Additive Manufacturing of metals – Qualification principles – Part 3: Qualification of operators for PBF-EB (ISO/ASTM DIS 52926‑3:2022)
This ISO specifies personnel qualification requirements for manufacturing centres in which additive manufacturing processes are used. This ISO defines general criteria for the qualification of...
Advertisement