DS/EN IEC 61223-3-7

Evaluation and routine testing in medical imaging departments – Part 3-7: Acceptance and constancy tests – Imaging performance of X-ray equipment for dental cone beam computed tomography

active, Most Current
Organization: DS
Publication Date: 7 February 2022
Status: active
Page Count: 50
ICS Code (Dental equipment): 11.060.20
ICS Code (Radiographic equipment): 11.040.50
scope:

This part of IEC 61223 applies to DENTAL CONE-BEAM COMPUTED TOMOGRAPHY X-RAY EQUIPMENT, hereafter also called DENTAL CBCT EQUIPMENT, that conforms to IEC 60601-2-63:2012 and IEC 60601-2-63:2012/AMD1:2017. NOTE 1 - DENTAL CBCT EQUIPMENT is a subset of DENTAL EXTRA-ORAL X-RAY EQUIPMENT. NOTE 2 - DENTAL EXTRA-ORAL X-RAY EQUIPMENT can provide one or more of PANORAMIC, CEPHALOMETRIC, tomosynthesis and DENTAL CBCT imaging modalities, all of which are in the scope of the IEC 60601-2-63 basic safety and performance standard. This document applies to ACCEPTANCE TESTS and CONSTANCY TESTS on DENTAL CONE-BEAM COMPUTED TOMOGRAPHY X-RAY EQUIPMENT. The aim of ACCEPTANCE TESTS is to verify compliance of the installation or MAJOR SERVICE ACTION with specifications affecting the image quality, RADIATION OUTPUT and PATIENT positioning. The requirements specified in this document are minimal requirements. The MANUFACTURER can establish criteria for the tests described here that exceed the levels contained in this document. CONSTANCY TESTS are performed to ensure that the functional performance of ME EQUIPMENT meets established criteria and to enable the early recognition of changes in the properties of components of the ME EQUIPMENT, and to verify compliance with specifications affecting the image quality, RADIATION OUTPUT and PATIENT positioning. This document also contains requirements for the ACCOMPANYING DOCUMENTS associated with ACCEPTANCE AND CONSTANCY TESTING of the DENTAL CBCT EQUIPMENT. This document does not apply to: - aspects of thermal, EMD (electromagnetic disturbances), mechanical and electrical safety; - aspects of mechanical, electrical and software performance, unless they are essential for performing the ACCEPTANCE TESTS and CONSTANCY TESTS, and directly affect image quality, RADIATION OUTPUT and PATIENT positioning. NOTE 3 - Such aspects are generally addressed by IEC 60601-1 (all parts). Equipment in the scope of IEC 61223-3-5 is excluded from the scope o ...

Document History

DS/EN IEC 61223-3-7
February 7, 2022
Evaluation and routine testing in medical imaging departments – Part 3-7: Acceptance and constancy tests – Imaging performance of X-ray equipment for dental cone beam computed tomography
This part of IEC 61223 applies to DENTAL CONE-BEAM COMPUTED TOMOGRAPHY X-RAY EQUIPMENT, hereafter also called DENTAL CBCT EQUIPMENT, that conforms to IEC 60601-2-63:2012 and IEC...
Evaluation and routine testing in medical imaging departments – Acceptance testing and quality control of dental extra-oral X-ray equipment used with dental cone beam computed tomography
This part of IEC 61223-3 applies to DENTAL CONE-BEAM COMPUTED TOMOGRAPHY X-RAY EQUIPMENT, hereafter also called DENTAL CBCT EQUIPMENT that conforms to IEC 60601-2-63 Ed. 1.1 NOTE 1: DENTAL CBCT...
Advertisement